T2030012002-000

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for T2030012002-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for T2030012002-000
Details for TE Store
T2030012002-000
DEF-0.3 Contact Type:Socket
Buy Directly from TE Store (200 in Stock)
$2.2200 per unit
Series Information for T2030012002-000 - TE Connectivity
  • Status: Active
  • Product Code: EQ48
  • Global Product Line: LS0
  • GPL Description: Industrial

Description

DEF-0.3

Specifications

Contact Termination Area Plating Material:
Gold
Contact Type:
Socket
Contact Base Material:
Copper Alloy
Contact Current Rating (Max):
16A
Contact Mating Area Plating Material:
Gold
Contact Classification:
Signal/Power
Wire Size:
.14 – .37mm², 26 – 22AWG
Connector & Contact Terminates To:
Wire & Cable
Sealable:
No
Termination Method to Wire & Cable:
Crimp

Compatibility

  • RoHS Compliant
  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Avnet America
DEF-0.3
TE Store
DEF-0.3 Contact Type:Socket;Contact Mating Area Plating Material:Gold;Wire Contact Termination Area Plating Material:Gold;Contact Classification:Signal/Power;Wire Size:26 – 22 AWG Socket Gold Signal/Power | Connector Contact | 26 – 22 AWG | TE Connectivity