T2030001040-000

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for T2030001040-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for T2030001040-000
Details for TE Store
T2030001040-000
CEM-4.0 Contact Type:Pin
Buy Directly from TE Store (871 in Stock)
$0.2600 per unit
Series Information for T2030001040-000 - TE Connectivity
  • Status: Active
  • Product Code: EQ48
  • Global Product Line: LS0
  • GPL Description: Industrial

Description

CEM-4.0

Specifications

Contact Mating Area Plating Material:
Silver
Contact Base Material:
Copper Alloy
Contact Current Rating (Max):
16A
Contact Termination Area Plating Material:
Silver
Contact Type:
Pin
Contact Classification:
Signal/Power
Wire Size:
4mm², 12AWG
Connector & Contact Terminates To:
Wire & Cable
Sealable:
No
Termination Method to Wire & Cable:
Crimp

Compatibility

  • RoHS Compliant
  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Onlinecomponents.com
CEM-4.0
Newark Electronics
CEM-4.0
Avnet America
CEM-4.0
Allied Electronics, Inc
Connector, Heavy Duty Power, CEM, 4.0
TE Store
CEM-4.0 Contact Type:Pin;Contact Mating Area Plating Material:Silver;Wire Contact Termination Area Plating Material:Silver;Contact Classification:Signal/Power;Wire Size:12 AWG Pin Silver Signal/Power | Connector Contact | 12 AWG | TE Connectivity
Details for TE Store
T2030001040-000
CEM-4.0 Contact Type:Pin
Buy Directly from TE Store (871 in Stock)
$0.2600 per unit
Series Information for T2030001040-000 . - TE Connectivity

Description

HEAVY DUTY CONTACT PIN CRIMP 12AWG

Specifications

Product Range:
-
Contact Gender:
Pin
Wire Size AWG Max:
12AWG
Contact Termination Type:
Crimp
Current Rating:
16A
Contact Material:
Copper Alloy
Contact Plating:
Silver Plated Contacts
SVHC:
No SVHC (27-Jun-2018)

Alternate Descriptions

Onlinecomponents.com
CEM-4.0
Newark Electronics
CEM-4.0
Avnet America
CEM-4.0
Allied Electronics, Inc
Connector, Heavy Duty Power, CEM, 4.0
TE Store
CEM-4.0 Contact Type:Pin;Contact Mating Area Plating Material:Silver;Wire Contact Termination Area Plating Material:Silver;Contact Classification:Signal/Power;Wire Size:12 AWG Pin Silver Signal/Power | Connector Contact | 12 AWG | TE Connectivity