T2021282101-000 Rectangular Connectors by TE Connectivity

HD-064-M 65-128

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.26

Distributor Stock
Logo for TE Store
TE Store
from US$31.04
22
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$10.26
-
Buy Now
Logo for RS Americas
RS Americas
from US$18.42
-
Buy Now

Specifications

Color Gray
Insert Style Pin
Number of Positions 64
Pole Configuration 64+PE
Contact Current Rating (Max) 10A
Contact Type Crimp Contact
Wire Size 26 – 14AWG
Power Circuit Voltage 250V
Power Circuit Current 10A
Current Rating 10A
Circuit Application Power & Signal
Product Size 8
Sealable No
Product Type Insert

Alternative Descriptions

HD-064-M 65-128 Rectangular Connector Insert Type: Insert for Contacts Contact Type: Pin Pole Configuration: 64+PE Termination Method to Wire & Cable: Crimp Terminal Number of Positions: 64 Insert for Contacts Pin 64+PE Crimp Terminal | Rectangular Contact Insert | Part Number: T2021282101-000 | Internal Number: T2021282101-000 | TE Connectivity | TE Store
Heavy Duty Power Connector, HD-064-M 65-128 | TE Connectivity T2021282101-000 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T2021282101-000?

Additional datasheets, footprints and schematics for T2021282101-000 are listed on our Part Details page. You can also find images and similar parts to T2021282101-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T2021282101-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T2021282101-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T2021282101-000 fall under?

The T2021282101-000 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.

Can I view similar or alternative parts?

You can view similar parts to T2021282101-000 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T2021282101-000 you can contact the distributor directly for product support, shipping queries etc.

Is the T2021282101-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T2021282101-000 have stock available?

Authorised distributors including TE Store, Avnet America and RS Americas have stock available or on a lead time for T2021282101-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T2021282101-000 often in real-time on the comparison pages.

What if I can't find stock of T2021282101-000?

You can fill out our help required form which you can use to request a quote for T2021282101-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay