Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.36
|
274
in stock
|
Buy Now | |
Newark Electronics
from US$5.14
|
274
in stock
|
Buy Now | |
element14
from US$7.33
|
274
in stock
|
Buy Now | |
Rapid Electronics
from US$6.40
|
105
in stock
|
Buy Now | |
Chip One Stop
from US$6.29
|
105
in stock
|
Buy Now | |
Distrelec
from US$5.45
|
105
in stock
|
Buy Now | |
Avnet America
from US$3.49
|
-
|
Buy Now | |
RS Americas
from US$6.30
|
-
|
Buy Now | |
TE Store
from US$10.48
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Positions | 7 |
---|---|
Pole Configuration | 7 |
Contact Type | Crimp |
Wire Size | 26 – 14AWG |
Circuit Application | Power & Signal |
Sealable | No |
Product Type | Insert |
Heavy Duty Insert, Rcpt,7+Pe, 10A Rohs Compliant: Yes |Te Connectivity T2020072201-000 | Newark Electronics |
HEAVY DUTY INSERT, RCPT,7+PE, 10A | element14 |
Heavy Duty Power Connectors HD-007-F | Rapid Electronics |
TE Connectivity - AMP Contact Insert HD-007-F | Distrelec |
Heavy Duty Power Connector, HD-007-F | TE Connectivity T2020072201-000 | RS Americas |
HD-007-F Rectangular Connector Insert Type: Insert for Contacts Contact Type: Socket Pole Configuration: 7 Termination Method to Wire & Cable: Crimp Terminal Number of Positions: 7 Insert for Contacts Socket 7 Crimp Terminal | Rectangular Contact Insert | Part Number: T2020072201-000 | Internal Number: T2020072201-000 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | HD Series |
RoHS: | Unknown |
Product Range | HD Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 7 Contacts, 7Contacts |
Rectangular Shell Size | H3A |
Gender | Receptacle |
Heavy Duty Contact Type | Crimp Socket - Contacts Not Supplied |
Current Rating | 10A |
SVHC | No SVHC (27-Jun-2018) |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | 26AWG |
Where can I find additional details, specifications and documents for a T2020072201-000?
Additional datasheets, footprints and schematics for T2020072201-000 are listed on our Part Details page. You can also find images and similar parts to T2020072201-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T2020072201-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T2020072201-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T2020072201-000 fall under?
The T2020072201-000 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.
Can I view similar or alternative parts?
You can view similar parts to T2020072201-000 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T2020072201-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T2020072201-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T2020072201-000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for T2020072201-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T2020072201-000 often in real-time on the comparison pages.
What if I can't find stock of T2020072201-000?
You can fill out our help required form which you can use to request a quote for T2020072201-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.