T2020022015-000

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for T2020022015-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for T2020022015-000
Series Information for T2020022015-000 - TE Connectivity
  • Status: Active
  • Product Code: EQ48
  • Global Product Line: LS0
  • GPL Description: Industrial

Description

DDF-T-1.5

Specifications

Contact Termination Area Plating Material:
Gold
Contact Current Rating (Max):
10A
Contact Classification:
Signal/Power
Contact Base Material:
Brass
Contact Mating Area Plating Material:
Gold
Contact Type:
Socket
Wire Size:
1.5mm²
Circuit Application:
Power & Signal
Packaging Quantity:
100
Packaging Method:
Box
Connector & Contact Terminates To:
Wire & Cable
Termination Method to Wire & Cable:
Crimp

Compatibility

  • Lead free solder process: Not reviewed for solder process capability