T2020011025-000

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for T2020011025-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for T2020011025-000
Details for TE Store
T2020011025-000
DDM-2.5 Contact Type:Pin
Buy Directly from TE Store (353 in Stock)
$1.9300 per unit
Series Information for T2020011025-000 - TE Connectivity
  • Status: Active
  • Product Code: EQ48
  • Global Product Line: LS0
  • GPL Description: Industrial

Description

DDM-2.5

Specifications

Contact Classification:
Signal/Power
Contact Base Material:
Copper Alloy
Contact Mating Area Plating Material:
Gold
Contact Type:
Pin
Contact Current Rating (Max):
10A
Contact Termination Area Plating Material:
Gold
Wire Size:
14AWG, 2.5mm²
Circuit Application:
Power & Signal
Sealable:
No
Connector & Contact Terminates To:
Wire & Cable
Termination Method to Wire & Cable:
Crimp

Compatibility

  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Avnet America
DDM-2.5
TE Store
DDM-2.5 Contact Type:Pin;Contact Mating Area Plating Material:Gold;Wire Contact Termination Area Plating Material:Gold;Contact Classification:Signal/Power;Wire Size:14 AWG Pin Gold Signal/Power | Connector Contact | 14 AWG | TE Connectivity