Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.23
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$1.51
|
5,190
in stock
|
Buy Now | |
Rapid Electronics
from US$1.28
|
5,190
in stock
|
Buy Now | |
Chip One Stop
from US$0.84
|
5,190
in stock
|
Buy Now | |
Distrelec
from US$1.48
|
5,190
in stock
|
Buy Now | |
TE Store
from US$3.23
|
96
in stock
|
Buy Now | |
element14
from US$1.20
|
7
in stock
|
Buy Now | |
Avnet America
from US$1.02
|
-
|
Buy Now | |
RS Americas
from US$1.91
|
-
|
Buy Now | |
Boersig
from US$1.31
|
-
|
Buy Now |
Contact Termination Area Plating Material | Gold |
---|---|
Contact Classification | Signal/Power |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Contact Current Rating (Max) | 10A |
Wire Size | 18AWG, .75mm² |
Circuit Application | Power & Signal |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Heavy Duty Power Connectors Ddm-0.75 |Amp Te Connectivity T2020011008-000 | Newark Electronics |
Heavy Duty Power Connectors DDM-0.75 | Rapid Electronics |
TE Connectivity DDM-0.75 Heavy Duty Power Connectors DDM | Distrelec |
HEAVY DUTY CONTACT, PIN, CRIMP, 10A | Farnell |
DDM-0.75 Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Wire Size: 18 AWG Wire Size: .75 mm² Pin Gold 18 AWG | Connector Contact | Part Number: T2020011008-000 | Internal Number: T2020011008-000 | TE Connectivity | TE Store |
HEAVY DUTY CONTACTS, PIN, 10A, CRIMP | element14 |
Contact PIN Crimp ST Cable Mount | Avnet America |
Heavy Duty Power Connector, DDM-0.75 | TE Connectivity T2020011008-000 | RS Americas |
Where can I find additional details, specifications and documents for a T2020011008-000?
Additional datasheets, footprints and schematics for T2020011008-000 are listed on our Part Details page. You can also find images and similar parts to T2020011008-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T2020011008-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T2020011008-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T2020011008-000 fall under?
The T2020011008-000 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to T2020011008-000 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T2020011008-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T2020011008-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T2020011008-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for T2020011008-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T2020011008-000 often in real-time on the comparison pages.
What if I can't find stock of T2020011008-000?
You can fill out our help required form which you can use to request a quote for T2020011008-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.