T2020001002-000

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for T2020001002-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for T2020001002-000
Details for TE Store
T2020001002-000
CDM-0.3 Contact Type:Pin
Buy Directly from TE Store (1394 in Stock)
$0.3900 per unit
Series Information for T2020001002-000 - TE Connectivity
  • Status: Active
  • Product Code: EQ48
  • Global Product Line: LS0
  • GPL Description: Industrial

Description

CDM-0.3

Specifications

Contact Mating Area Plating Material:
Silver
Contact Base Material:
Copper Alloy
Contact Termination Area Plating Material:
Silver
Contact Type:
Pin
Contact Classification:
Signal/Power
Contact Current Rating (Max):
10A
Wire Size:
26 – 22AWG, .14 – .37mm²
Circuit Application:
Power & Signal
Connector & Contact Terminates To:
Wire & Cable
Sealable:
No
Termination Method to Wire & Cable:
Crimp

Compatibility

  • Compatible Parts: T2020002002-000
  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Onlinecomponents.com
CDM-0.3
Newark Electronics
HEAVY DUTY CONTACT, PIN, CRIMP, 22AWG; Product Range:HD Series; Contact Gender:Pin; Wire Size AWG Max:22AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Brass; Contact Plating:Silver Plated Contacts; SVHC:No RoHS Compliant: Yes
Avnet America
CDM-0.3
Allied Electronics, Inc
Connector, Heavy Duty Power, CDM, 0.3
Avnet Europe
CDM-0.3
TE Store
CDM-0.3 Contact Type:Pin;Contact Mating Area Plating Material:Silver;Wire Contact Termination Area Plating Material:Silver;Contact Classification:Signal/Power;Wire Size:26 – 22 AWG Pin Silver Signal/Power | Connector Contact | 26 – 22 AWG | TE Connectivity
Heilind Electronics Europe
CDM-0.3
Details for TE Store
T2020001002-000
CDM-0.3 Contact Type:Pin
Buy Directly from TE Store (1394 in Stock)
$0.3900 per unit
Series Information for T2020001002-000 . - TE Connectivity

Description

CDM-0.3

Specifications

Product Range:
HD Series
Contact Gender:
Pin
Wire Size AWG Max:
22AWG
Contact Termination Type:
Crimp
Current Rating:
10A
Contact Material:
Brass
Contact Plating:
Silver Plated Contacts
SVHC:
No SVHC (27-Jun-2018)
Wire Size AWG Min:
26AWG

Alternate Descriptions

Onlinecomponents.com
CDM-0.3
Newark Electronics
HEAVY DUTY CONTACT, PIN, CRIMP, 22AWG; Product Range:HD Series; Contact Gender:Pin; Wire Size AWG Max:22AWG; Contact Termination Type:Crimp; Current Rating:10A; Contact Material:Brass; Contact Plating:Silver Plated Contacts; SVHC:No RoHS Compliant: Yes
Avnet America
CDM-0.3
Allied Electronics, Inc
Connector, Heavy Duty Power, CDM, 0.3
Avnet Europe
CDM-0.3
TE Store
CDM-0.3 Contact Type:Pin;Contact Mating Area Plating Material:Silver;Wire Contact Termination Area Plating Material:Silver;Contact Classification:Signal/Power;Wire Size:26 – 22 AWG Pin Silver Signal/Power | Connector Contact | 26 – 22 AWG | TE Connectivity
Heilind Electronics Europe
CDM-0.3