T200-RIBBON-1966 Computer Products by TE Connectivity

RIBBON PRINTER HX-SCE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$179.39

Distributor Stock
Logo for RS
RS
from US$199.33
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$191.18
1
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$207.11
1
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$278.00
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$197.26
-
Buy Now
Logo for Avnet America
Avnet America
from US$211.33
-
Buy Now
Logo for element14
element14
from US$210.05
-
Buy Now
Logo for Farnell
Farnell
from US$179.39
-
Buy Now

Specifications

Label Tape Type Thermal Transfer
Tape Length 74m
Tape Width 110mm
Tape Material -
Label Tape Colour Black
For Use With -
Product Range -

Alternative Descriptions

Printers T200-RIBBON-1966 | Rapid Electronics
T212M Printer Ribbon Black | RS
Thermal Transfer Ribbon | Newark Electronics
T200-RIBBON-1966 | Avnet America
RIBBON, PRINTER, HX-SCE | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T200-RIBBON-1966?

Additional datasheets, footprints and schematics for T200-RIBBON-1966 are listed on our Part Details page. You can also find images and similar parts to T200-RIBBON-1966 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T200-RIBBON-1966 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T200-RIBBON-1966 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T200-RIBBON-1966 fall under?

The T200-RIBBON-1966 is listed under Office Computer & Networking Products > Computer Products > Printers.

Can I view similar or alternative parts?

You can view similar parts to T200-RIBBON-1966 when available in the Printers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T200-RIBBON-1966 you can contact the distributor directly for product support, shipping queries etc.

Is the T200-RIBBON-1966 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T200-RIBBON-1966 have stock available?

Authorised distributors including Rapid Electronics, Powell Electronics, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for T200-RIBBON-1966.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T200-RIBBON-1966 often in real-time on the comparison pages.

What if I can't find stock of T200-RIBBON-1966?

You can fill out our help required form which you can use to request a quote for T200-RIBBON-1966 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay