Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.58
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 25mm |
External Width - Metric | 75mm |
External Depth - Metric | 56mm |
IP Rating | - |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 0.98" |
External Width - Imperial | 2.95" |
External Depth - Imperial | 2.2" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Colour | Black |
External Depth | 25mm |
External Length / Height | 75mm |
External Width | 56mm |
Material | ABS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 24.89mm |
External Width - Metric | 75mm |
External Depth - Metric | 56mm |
Body Color | Black |
RoHS Compliant | Yes |
BOX, ABS, BLACK | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip / Nozzle Width | 2.29mm |
---|---|
Tip / Nozzle Style | Spade |
For Use With | Weller P1C & P1KC Portasol Butane Soldering Iron |
Tip / Nozzle Length | 19.05mm |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | Type T Series |
RoHS: | Unknown |
Product Range | Type T Series |
---|---|
Fuse Current | 2A |
Voltage Rating VAC | 125VAC |
Voltage Rating VDC | 125VDC |
Blow Characteristic | Time Delay |
Fuse Terminals | Edison Base |
RoHS Compliant | No |
Fuse, 2A, 125V, Time Delay | Newark Electronics |
Fuse Plug 2A 125V Slow Blow 2-Pin Plug Threaded Socket | Avnet America |
Where can I find additional details, specifications and documents for a T2?
Additional datasheets, footprints and schematics for T2 are listed on our Part Details page. You can also find images and similar parts to T2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T2 fall under?
The T2 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to T2 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T2 you can contact the distributor directly for product support, shipping queries etc.
Is the T2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T2 have stock available?
Authorised distributors including element14, Farnell, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for T2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T2 often in real-time on the comparison pages.
What if I can't find stock of T2?
You can fill out our help required form which you can use to request a quote for T2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.