Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.58
|
26
in stock
|
Buy Now | |
Rapid Electronics
from US$15.54
|
56
in stock
|
Buy Now | |
Chip One Stop
from US$15.60
|
56
in stock
|
Buy Now | |
Distrelec
from US$18.34
|
56
in stock
|
Buy Now | |
Newark Electronics
from US$9.05
|
26
in stock
|
Buy Now | |
element14
from US$16.85
|
26
in stock
|
Buy Now | |
TE Store
from US$42.60
|
22
in stock
|
Buy Now | |
Heilind Electronics
from US$21.69
|
21
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$21.69
|
7
in stock
|
Buy Now | |
Avnet America
from US$13.57
|
-
|
Buy Now | |
RS Americas
from US$19.08
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Color | Black |
---|---|
Cover Material | Die Cast Aluminum |
Accessory Color | Black |
Accessory Type | Cover |
Rectangular Mil Spec Connectors H24BPR-KDBM-EMC-C | Rapid Electronics |
TE Connectivity H24BPR-KDBM-EMC-C Rectangular Mil Spec C | Distrelec |
PROTECTION COVER, CONNECTOR, ALUM ALLOY | Farnell |
Protection Cover, Size 24B Hdc, Black | Newark Electronics |
PROTECTION COVER, SIZE 24B HDC, BLACK | element14 |
H24BPR-KDBM-EMC-C Connector Cover Type: Protective Cover Primary Product Color: Black Protective Cover Black | Connector Cap & Cover | Part Number: T1990240000-009 | Internal Number: T1990240000-009 | TE Connectivity | TE Store |
H24BPR-KDB-EMC-C | Heilind Electronics |
H24BPR Housing Metal Protection Cover, Diagonal Locking, Nylon Rope | TE Connectivity T1990240000-009 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Protection Cover |
---|---|
For Use With | AMP Size 24B Heavy Duty Connectors |
Connector Body Material | Aluminium Alloy Body |
Product Range | - |
Where can I find additional details, specifications and documents for a T1990240000-009?
Additional datasheets, footprints and schematics for T1990240000-009 are listed on our Part Details page. You can also find images and similar parts to T1990240000-009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T1990240000-009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T1990240000-009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T1990240000-009 fall under?
The T1990240000-009 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to T1990240000-009 when available in the Rectangular Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T1990240000-009 you can contact the distributor directly for product support, shipping queries etc.
Is the T1990240000-009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T1990240000-009 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for T1990240000-009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T1990240000-009 often in real-time on the comparison pages.
What if I can't find stock of T1990240000-009?
You can fill out our help required form which you can use to request a quote for T1990240000-009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.