Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.42
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$12.29
|
168
in stock
|
Buy Now | |
Newark Electronics
from US$16.19
|
168
in stock
|
Buy Now | |
Rapid Electronics
from US$13.06
|
168
in stock
|
Buy Now | |
Chip One Stop
from US$12.40
|
168
in stock
|
Buy Now | |
Farnell
from US$16.15
|
138
in stock
|
Buy Now | |
TE Store
from US$35.86
|
59
in stock
|
Buy Now | |
Heilind Electronics
from US$18.26
|
45
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$18.26
|
15
in stock
|
Buy Now | |
Avnet America
from US$11.42
|
-
|
Buy Now | |
RS Americas
from US$16.06
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Color | Black |
---|---|
Cover Material | Die Cast Aluminum |
Accessory Color | Black |
Accessory Type | Cover |
Heavy Duty Power Connectors H10Bpr-Kdbm-Emc-C |Amp Te Connectivity T1990100000-009 | Newark Electronics |
Heavy Duty Power Connectors H10BPR-KDBM-EMC-C | Rapid Electronics |
TE Connectivity H10BPR-KDBM-EMC-C Heavy Duty Power Conne | Distrelec |
PROTECTION COVER, CONNECTOR, ALUM ALLOY | Farnell |
H10BPR-KDBM-EMC-C Connector Cover Type: Protective Cover Primary Product Color: Black Protective Cover Black | Connector Cap & Cover | Part Number: T1990100000-009 | Internal Number: T1990100000-009 | TE Connectivity | TE Store |
H10BPR-KDB-EMC-C | Heilind Electronics |
H10BPR Housing, Diagonal Locking, Surface Side Entry | TE Connectivity T1990100000-009 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Protection Cover |
---|---|
For Use With | AMP Size 10B Heavy Duty Connectors |
Connector Body Material | Aluminium Alloy Body |
Product Range | - |
Where can I find additional details, specifications and documents for a T1990100000-009?
Additional datasheets, footprints and schematics for T1990100000-009 are listed on our Part Details page. You can also find images and similar parts to T1990100000-009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T1990100000-009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T1990100000-009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T1990100000-009 fall under?
The T1990100000-009 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to T1990100000-009 when available in the Rectangular Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T1990100000-009 you can contact the distributor directly for product support, shipping queries etc.
Is the T1990100000-009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T1990100000-009 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for T1990100000-009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T1990100000-009 often in real-time on the comparison pages.
What if I can't find stock of T1990100000-009?
You can fill out our help required form which you can use to request a quote for T1990100000-009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.