Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Entry Style | Bottom |
---|---|
Material | Die Cast Aluminum |
Länge | 193mm |
Height | 1.142in, 29mm |
Width | 58mm, 2.283in |
長さ | 7.598in |
Locking Device Type | Screwlock |
Locking Device Location | Hood |
Verpackungsmethode | Bag |
Packaging Quantity | 1 |
Product Size | 8 |
Accessory Type | Housing |
Corrosion Protected | Yes |
Housing for Heavy Duty Connectors Bottom Entry Aluminum Alloy Silver White | Avnet America |
Heavy Duty Power Connector, H24BPR-AG-EMC-C | TE Connectivity T1930241000-009 | RS Americas |
Where can I find additional details, specifications and documents for a T1930241000-009?
Additional datasheets, footprints and schematics for T1930241000-009 are listed on our Part Details page. You can also find images and similar parts to T1930241000-009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T1930241000-009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T1930241000-009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T1930241000-009 fall under?
The T1930241000-009 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hoods.
Can I view similar or alternative parts?
You can view similar parts to T1930241000-009 when available in the Rectangular Connector Hoods range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T1930241000-009 you can contact the distributor directly for product support, shipping queries etc.
Is the T1930241000-009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T1930241000-009 have stock available?
Authorised distributors including Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for T1930241000-009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T1930241000-009 often in real-time on the comparison pages.
What if I can't find stock of T1930241000-009?
You can fill out our help required form which you can use to request a quote for T1930241000-009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.