T1922241125-009 Rectangular Connectors by TE Connectivity

H24BPR-TGHC-M25-EMC-C

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$23.68

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$34.60
20
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$23.68
-
Buy Now
Logo for RS Americas
RS Americas
from US$32.01
-
Buy Now

Specifications

Entry Style Top & Side
Material Die Cast Aluminum
長さ 6.142in
Länge 156mm
Height 90mm, 3.543in
Width 53.2mm, 2.094in
Locking Device Location Hood
Locking Device Type Screwlock
Screw & Hole Thread Size M25
Verpackungsmethode Bag
Packaging Quantity 1
Product Size 8
Accessory Type Hood
Corrosion Protected Yes

Alternative Descriptions

Hood for Heavy Duty Connectors Top Entry M25 Aluminum Alloy Silver White | Avnet America
Heavy Duty Power Connector, H24BPR-TGHC-M25-EMC-C | TE Connectivity T1922241125-009 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T1922241125-009?

Additional datasheets, footprints and schematics for T1922241125-009 are listed on our Part Details page. You can also find images and similar parts to T1922241125-009 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T1922241125-009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T1922241125-009 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T1922241125-009 fall under?

The T1922241125-009 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hoods.

Can I view similar or alternative parts?

You can view similar parts to T1922241125-009 when available in the Rectangular Connector Hoods range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T1922241125-009 you can contact the distributor directly for product support, shipping queries etc.

Is the T1922241125-009 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T1922241125-009 have stock available?

Authorised distributors including Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for T1922241125-009.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T1922241125-009 often in real-time on the comparison pages.

What if I can't find stock of T1922241125-009?

You can fill out our help required form which you can use to request a quote for T1922241125-009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay