Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Entry Style | Bottom |
---|---|
Locking Device Type | Screw Locking |
Screw & Hole Thread Size | M40 |
Circuit Application | Power & Signal |
Sealable | Yes |
Product Size | 6 |
Accessory Type | Hood |
Product Type | Hood |
Heavy Duty Power Connector, H16BPR-TGHC-M40 | TE Connectivity T1922160140-000 | RS Americas |
Where can I find additional details, specifications and documents for a T1922160140-000?
Additional datasheets, footprints and schematics for T1922160140-000 are listed on our Part Details page. You can also find images and similar parts to T1922160140-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T1922160140-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T1922160140-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T1922160140-000 fall under?
The T1922160140-000 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hoods.
Can I view similar or alternative parts?
You can view similar parts to T1922160140-000 when available in the Rectangular Connector Hoods range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T1922160140-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T1922160140-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T1922160140-000 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for T1922160140-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T1922160140-000 often in real-time on the comparison pages.
What if I can't find stock of T1922160140-000?
You can fill out our help required form which you can use to request a quote for T1922160140-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.