T1912241140-009 Rectangular Connectors by TE Connectivity

H24BPR-TSHC-M40-EMC-C

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$23.68

Distributor Stock
Logo for Rapid Electronics
Rapid Electronics
from US$40.11
20
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$34.60
20
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$23.68
-
Buy Now
Logo for RS Americas
RS Americas
from US$31.45
-
Buy Now
Logo for TE Store
TE Store
from US$66.11
-
Buy Now
Logo for Farnell
Farnell
from US$53.27
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Material Die Cast Aluminum
Entry Style Side
Width 2.094in, 53.2mm
Height 3.543in, 90mm
長さ 6.142in
Länge 156mm
Locking Device Type Screwlock
Locking Device Location Hood
Screw & Hole Thread Size M40
Verpackungsmethode Bag
Packaging Quantity 1
Product Size 8
Accessory Type Hood
Corrosion Protected Yes

Alternative Descriptions

Heavy Duty Power Connectors H24BPR-TSHC-M40- | Rapid Electronics
Hood for Heavy Duty Connectors Side Entry M40 Aluminum Alloy Silver White | Avnet America
Heavy Duty Power Connector, H24BPR-TSHC-M40-EMC-C | TE Connectivity T1912241140-009 | RS Americas
Special Order: H24BPR-TSHC-M40-EMC-C Hood & Base Connector Product Type: Hood Cable Entry Location: Side Hood & Base Locking Device Type: Screwlock Hood Side Screwlock | Rectangular Connector Hoods & Base | Part Number: T1912241140-009 | Internal Number: T1912241140-009 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T1912241140-009?

Additional datasheets, footprints and schematics for T1912241140-009 are listed on our Part Details page. You can also find images and similar parts to T1912241140-009 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T1912241140-009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T1912241140-009 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T1912241140-009 fall under?

The T1912241140-009 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hoods.

Can I view similar or alternative parts?

You can view similar parts to T1912241140-009 when available in the Rectangular Connector Hoods range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T1912241140-009 you can contact the distributor directly for product support, shipping queries etc.

Is the T1912241140-009 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T1912241140-009 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Avnet America, RS Americas and TE Store have stock available or on a lead time for T1912241140-009.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T1912241140-009 often in real-time on the comparison pages.

What if I can't find stock of T1912241140-009?

You can fill out our help required form which you can use to request a quote for T1912241140-009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay