T1912062125-001 Rectangular Connectors by TE Connectivity

H6BPR-TSHC-M25

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Color Gray
Material Die Cast Aluminum
Height 90mm, 3.543in
Width 55mm, 2.165in
Länge 96mm
長さ 3.78in
Screw & Hole Thread Size M6
Connector Mounting Type Board Mount
Locking Device Location Hood
Locking Device Type Screw Locking
Circuit Application Power & Signal
Product Size 3
Accessory Type Hood
Sealable Yes
Product Type Hood


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T1912062125-001?

Additional datasheets, footprints and schematics for T1912062125-001 are listed on our Part Details page. You can also find images and similar parts to T1912062125-001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T1912062125-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T1912062125-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T1912062125-001 fall under?

The T1912062125-001 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hoods.

Can I view similar or alternative parts?

You can view similar parts to T1912062125-001 when available in the Rectangular Connector Hoods range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T1912062125-001 you can contact the distributor directly for product support, shipping queries etc.

Is the T1912062125-001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T1912062125-001 have stock available?

There is no stock from authorised distributors for T1912062125-001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T1912062125-001 often in real-time on the comparison pages.

What if I can't find stock of T1912062125-001?

You can fill out our help required form which you can use to request a quote for T1912062125-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay