Status: | Unknown |
---|---|
Series: | T18 Series |
RoHS: | Unknown |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.79
|
655
in stock
|
Buy Now | |
Schukat Electronic
from US$1.06
|
1,250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.27
|
485
in stock
|
Buy Now | |
Newark Electronics
from US$1.65
|
370
in stock
|
Buy Now | |
element14
from US$1.49
|
370
in stock
|
Buy Now | |
Farnell
from US$1.41
|
370
in stock
|
Buy Now | |
Avnet America
from US$1.17
|
-
|
Buy Now | |
RS Americas
from US$1.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 500ohm |
---|---|
No. of Turns | 18Turns |
Potentiometer Mounting | Through Hole |
Product Range | T18 Series |
Power Rating | 750mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Adjustment Type | Screwdriver Slot |
Contact Resistance Variation + | 2% |
End Resistance | 1ohm |
External Depth | 19mm |
External Length / Height | 6.4mm |
External Width | 4.8mm |
Full Power Rating Temperature | 70°C |
IP / NEMA Rating | IP67 |
Lead Cross-section Depth | 0.8mm |
Lead Cross-section Width | 0.2mm |
Lead Diameter | 0.5mm |
Lead Length | 5.3mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Proof Voltage | 1000V |
Resistance | 500ohm |
Resistor Element Material | Cermet |
Resistor Mounting | Through Hole |
Resistor Terminals | Radial Leaded |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 10% |
Tolerance - | 10% |
Track Taper | Linear |
19mm Cermet Spindeltr. 470R | Schukat Electronic |
T18 Rectangular Multi-Turrn Trimmer 500R | RS |
Potentiometer: mounting | Transfer Multisort Elektronik |
Trimmer, 18 Turn 500R | Newark Electronics |
TRIMMER, 18 TURN 500R | element14 |
Resistor Trimmer, Cermet, 500 Ohm, ± 10%, 750 mW, 18 Turn, Multi Turn, Through Hole | Avnet America |
Trimmer | RS Americas |
Resistor Trimmer, Cermet, 500 Ohm, � 10%, 750 mW, 18 Turn, Multi Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a T18501KT10?
Additional datasheets, footprints and schematics for T18501KT10 are listed on our Part Details page. You can also find images and similar parts to T18501KT10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T18501KT10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T18501KT10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T18501KT10 fall under?
The T18501KT10 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to T18501KT10 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T18501KT10 you can contact the distributor directly for product support, shipping queries etc.
Is the T18501KT10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T18501KT10 have stock available?
Authorised distributors including Schukat Electronic, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for T18501KT10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T18501KT10 often in real-time on the comparison pages.
What if I can't find stock of T18501KT10?
You can fill out our help required form which you can use to request a quote for T18501KT10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.