Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Backshell |
---|---|
For Use With | T10 Series Circular Plastic Connectors |
Connector Shell Size | 17 |
Cable Exit Angle | 180° |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL |
Colour | Black |
Current Rating | 13A |
External Length / Height | 43mm |
Flammability Rating | UL94V-1 |
IP / NEMA Rating | IP65 |
Insulation Resistance | 5000Mohm |
Material | Anodised Aluminium with Polyolefin Heat Shrink Boot |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Standard | MIL1344 MIL202 |
Thread Size | PG13.5 |
Voltage Rating VAC | 1500V |
T178GA-PG13=INDUSTRIAL CONNECT | Rapid Electronics |
Backshell for Circular Connectors Straight Glass Fiber Filled Thermoplastic Black | Avnet America |
BACKSHELL, TRIAD, PG13.5, 9&14WAY | element14 |
Connector Backshell, Backshell, T10 Series Circular Plastic Connectors, 17, 180 , Metal Body Rohs Compliant: Yes |Te Connectivity T178GA-PG13 | Newark Electronics |
Where can I find additional details, specifications and documents for a T178GA-PG13?
Additional datasheets, footprints and schematics for T178GA-PG13 are listed on our Part Details page. You can also find images and similar parts to T178GA-PG13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T178GA-PG13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T178GA-PG13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T178GA-PG13 fall under?
The T178GA-PG13 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to T178GA-PG13 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T178GA-PG13 you can contact the distributor directly for product support, shipping queries etc.
Is the T178GA-PG13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T178GA-PG13 have stock available?
Authorised distributors including Rapid Electronics, Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for T178GA-PG13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T178GA-PG13 often in real-time on the comparison pages.
What if I can't find stock of T178GA-PG13?
You can fill out our help required form which you can use to request a quote for T178GA-PG13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.