T1739032120-000 Rectangular Connectors by TE Connectivity

H3A-TGVB-M20

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.42

Distributor Stock
Logo for Farnell
Farnell
from US$2.45
34
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.82
85
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.73
34
in stock
Buy Now
Logo for element14
element14
from US$4.08
34
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.62
-
Buy Now
Logo for RS Americas
RS Americas
from US$4.68
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.42
-
Buy Now
Logo for TE Store
TE Store
from US$7.26
-
Buy Now

Specifications

Entry Style Top & Side
Material Die Cast Aluminum
Color Gray
Height 57mm
Width 24mm
Länge 24mm
Screw & Hole Thread Size M20
Locking Device Location Housing
Verpackungsmethode Bag
Packaging Quantity 1
Product Type Hood
Accessory Type Hood
Product Size 1
Corrosion Protected Yes


Alternative Descriptions

Heavy Duty Conn, 1 Lever, Size H3A Rohs Compliant: Yes |Te Connectivity T1739032120-000 | Newark Electronics
HEAVY DUTY CONN, 1 LEVER, SIZE H3A | element14
Heavy Duty Power Connector, H3A-TGVB-M20 | TE Connectivity T1739032120-000 | RS Americas
Special Order: H3A-TGVB-M20 Hood & Base Connector Product Type: Hood Cable Entry Location: Top & Side Hood Top & Side | Rectangular Connector Hoods & Base | Part Number: T1739032120-000 | Internal Number: T1739032120-000 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T1739032120-000?

Additional datasheets, footprints and schematics for T1739032120-000 are listed on our Part Details page. You can also find images and similar parts to T1739032120-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T1739032120-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T1739032120-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T1739032120-000 fall under?

The T1739032120-000 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hoods.

Can I view similar or alternative parts?

You can view similar parts to T1739032120-000 when available in the Rectangular Connector Hoods range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T1739032120-000 you can contact the distributor directly for product support, shipping queries etc.

Is the T1739032120-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T1739032120-000 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for T1739032120-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T1739032120-000 often in real-time on the comparison pages.

What if I can't find stock of T1739032120-000?

You can fill out our help required form which you can use to request a quote for T1739032120-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay