Status: | Unknown |
---|---|
Series: | TRIAD 01 Series |
RoHS: | Unknown |
Product Range | TRIAD 01 Series |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 14Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | - |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jun-2015) |
Approval Bodies | CSA UL |
Body Diameter | 33.3mm |
Colour | Black |
Connector Mounting | Cable Mount |
Connector Shell Size | 17 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
External Length / Height | 33.8mm |
Flammability Rating | UL94V-1 |
Gender | Receptacle |
Insert Arrangement | 17-14 |
Insulation Resistance | 5000Mohm |
No. of Positions | 14Ways |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Voltage Rating VAC | 250V |
RECEPTACLE, IN-LINE, 14WAY | element14 |
Where can I find additional details, specifications and documents for a T1720-P14?
Additional datasheets, footprints and schematics for T1720-P14 are listed on our Part Details page. You can also find images and similar parts to T1720-P14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T1720-P14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T1720-P14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T1720-P14 fall under?
The T1720-P14 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to T1720-P14 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T1720-P14 you can contact the distributor directly for product support, shipping queries etc.
Is the T1720-P14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T1720-P14 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for T1720-P14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T1720-P14 often in real-time on the comparison pages.
What if I can't find stock of T1720-P14?
You can fill out our help required form which you can use to request a quote for T1720-P14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.