Status: | Active |
---|---|
Series: | T1625T-8I |
RoHS: | Compliant |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.88
|
85
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
900
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
135
in stock
|
Buy Now | |
element14
from US$0.93
|
85
in stock
|
Buy Now | |
Avnet Silica
-
|
10,500
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Four quadrants |
Trigger current of 25 mA |
Package is RoHS (2002/95/EC) compliant |
Tab insulated, voltage = 2500 V rms |
UL certified (ref. file E81734) |
Product Specifications |
---|
DS8600 Standard 16 A Triac |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
T16T Series 800 Vdrm 16A Snubberless Logic Level and Standard TRIAC -T0-220AB | Future Electronics |
Triac, 16A, 800V, To-220Ab-3 | Newark Electronics |
TRIAC, 16A, 800V, TO-220AB-3 | element14 |
Thyristor TRIAC 800V 126A 3-Pin(3+Tab) TO-220AB Insulated Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a T1625T-8I?
Additional datasheets, footprints and schematics for T1625T-8I are listed on our Part Details page. You can also find images and similar parts to T1625T-8I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T1625T-8I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T1625T-8I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T1625T-8I fall under?
The T1625T-8I is listed under Thyristors (SCR) and AC Switches > Triacs > High-temperature Triacs > 600V/800V T-series.
Can I view similar or alternative parts?
You can view similar parts to T1625T-8I when available in the 600V/800V T-series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T1625T-8I you can contact the distributor directly for product support, shipping queries etc.
Is the T1625T-8I RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for T1625T-8I have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for T1625T-8I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T1625T-8I often in real-time on the comparison pages.
What if I can't find stock of T1625T-8I?
You can fill out our help required form which you can use to request a quote for T1625T-8I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.