T1610T-8I Triacs by STMicroelectronics

Logic level 16 A Triac

Status: Active
Series: T1610T-8I
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Available in TO220AB-Insulated (ceramic insulated), the T1610T-8I series of Triac can be used in an on/off or phase angle control function in general purpose AC switching. T1610T-8I can be directly driven through a microcontroller allowing usage of small capacitive or resistive power supplies. Provides insulation rated at 2500 V rms(TO-220AB insulated package).

Where to Buy

Prices starting from US$0.46

Distributor Stock
Logo for Farnell
Farnell
from US$1.21
40
in stock
Buy Now
Logo for element14
element14
from US$1.24
40
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.72
1
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
7,900
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.46
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.36
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

High static and dynamic commutation
Three quadrants
Logic level (direct microcontroller driven)
Package is RoHS (2002/95/EC) compliant
Tab insulated, voltage = 2500 V rms
UL certified (ref. file E81734)

Resources

Product Specifications
DS7200 Logic level 16 A Triac





Alternative Descriptions

TRIAC, LOGIC, 600V, 16A, TO-220AB-3 | element14
Triac, 16A, 800V, To-220Ab | Newark Electronics
Thyristor TRIAC 800V 126A 3-Pin(3+Tab) TO-220AB Insulated Tube | Avnet Silica
T16T Series 800 Vdrm 16 A Snubberless Logic Level and Standard Triac - TO-220AB | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T1610T-8I?

Additional datasheets, footprints and schematics for T1610T-8I are listed on our Part Details page. You can also find images and similar parts to T1610T-8I on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T1610T-8I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T1610T-8I price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T1610T-8I fall under?

The T1610T-8I is listed under Thyristors (SCR) and AC Switches > Triacs > High-temperature Triacs > 600V/800V T-series.

Can I view similar or alternative parts?

You can view similar parts to T1610T-8I when available in the 600V/800V T-series range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T1610T-8I you can contact the distributor directly for product support, shipping queries etc.

Is the T1610T-8I RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for T1610T-8I have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Avnet Silica and Future Electronics have stock available or on a lead time for T1610T-8I.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T1610T-8I often in real-time on the comparison pages.

What if I can't find stock of T1610T-8I?

You can fill out our help required form which you can use to request a quote for T1610T-8I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay