Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Boot Configuration | 3 to 1 Transition |
---|---|
I.D. Supplied - Imperial | 2.4" |
I.D. Supplied - Metric | 61mm |
Shrink Tubing / Boot Colour | - |
Total Length - Imperial | 5.1" |
Total Length - Metric | 130mm |
I.D. Recovered Max - Imperial | 1.42" |
I.D. Recovered Max - Metric | 36mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Shrink Ratio | 3 |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Accessory Type | Cable Breakout Boot |
Body Material | PO (Polyolefin) |
For Use With | Cable |
I.D. Max Recovered | 36mm |
I.D. Supplied | 61mm |
Wall Thickness Recovered | 3mm |
Heat Shrink Cable Boots&End Caps T150-300FR | Rapid Electronics |
Thermoform(R) 3-leg cable boot,61mm ID | RS |
T150-300Fr |Raychem Te Connectivity T150-300FR | Newark Electronics |
Cable Accessories Breakout Boot Semi-Rigid Modified Polyolefin | Avnet America |
Raychem, Thermoform(R) 3-leg cable boot, 61mm ID, T150-300FR | TE Connectivity T150-300FR | RS Americas |
HEATSHRINK BOOT, 3 TO 1, HEAVY DUTY | Farnell |
Where can I find additional details, specifications and documents for a T150-300FR?
Additional datasheets, footprints and schematics for T150-300FR are listed on our Part Details page. You can also find images and similar parts to T150-300FR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T150-300FR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T150-300FR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T150-300FR fall under?
The T150-300FR is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to T150-300FR when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T150-300FR you can contact the distributor directly for product support, shipping queries etc.
Is the T150-300FR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T150-300FR have stock available?
Authorised distributors including Rapid Electronics, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for T150-300FR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T150-300FR often in real-time on the comparison pages.
What if I can't find stock of T150-300FR?
You can fill out our help required form which you can use to request a quote for T150-300FR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.