Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Die Cast Aluminum |
---|---|
Entry Style | Side |
Screw & Hole Thread Size | PG29 |
Locking Device Type | Locking Clip |
Circuit Application | Power & Signal |
Product Size | 8 |
Accessory Type | Housing |
Sealable | Yes |
Corrosion Protected | Yes |
Heavy Duty Power Connector, H24B-SDRHM-BO-PG29 | TE Connectivity T1490241129-000 | RS Americas |
Where can I find additional details, specifications and documents for a T1490241129-000?
Additional datasheets, footprints and schematics for T1490241129-000 are listed on our Part Details page. You can also find images and similar parts to T1490241129-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T1490241129-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T1490241129-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T1490241129-000 fall under?
The T1490241129-000 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hoods.
Can I view similar or alternative parts?
You can view similar parts to T1490241129-000 when available in the Rectangular Connector Hoods range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T1490241129-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T1490241129-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T1490241129-000 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for T1490241129-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T1490241129-000 often in real-time on the comparison pages.
What if I can't find stock of T1490241129-000?
You can fill out our help required form which you can use to request a quote for T1490241129-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.