Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.93
|
27
in stock
|
Buy Now | |
Rapid Electronics
from US$14.71
|
241
in stock
|
Buy Now | |
Chip One Stop
from US$10.90
|
241
in stock
|
Buy Now | |
Distrelec
from US$13.08
|
241
in stock
|
Buy Now | |
Heilind Electronics
from US$15.39
|
42
in stock
|
Buy Now | |
Newark Electronics
from US$17.84
|
27
in stock
|
Buy Now | |
element14
from US$12.80
|
27
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$15.39
|
14
in stock
|
Buy Now | |
TE Store
from US$35.71
|
5
in stock
|
Buy Now | |
Avnet America
from US$11.81
|
-
|
Buy Now | |
RS Americas
from US$24.84
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Entry Style | Side |
---|---|
Material | Die Cast Aluminum |
Height | 74mm |
Width | 57mm |
Länge | 94mm |
Locking Device Type | Locking |
Screw & Hole Thread Size | PG16 |
Locking Device Location | Housing |
Circuit Application | Power & Signal |
Verpackungsmethode | Box |
Sealable | Yes |
Accessory Type | Housing |
Product Type | Housing |
Product Size | 4 |
Corrosion Protected | Yes |
Pwr-Conn Hood 94MM L 74MM H 57MM W PG2x16 Side | Rapid Electronics |
TE Connectivity H10B-SGRH-2M32 Heavy Duty Power Connecto | Distrelec |
HEAVY DUTY BASE, 2 LEVER, SIZE H10B | Farnell |
H10B-SGRH-2M32 IP65 HOOD & HOUSING | Heilind Electronics |
Heavy Duty Conn, 2 Lever, Size H10B Rohs Compliant: Yes |Te Connectivity T1470102232-000 | Newark Electronics |
HEAVY DUTY CONN, 2 LEVER, SIZE H10B | element14 |
H10B-SGRH-2M32 Hood & Base Connector Product Type: Base Housing Cable Entry Location: Side Hood & Base Locking Device Type: Locking Sealable: Yes Base Housing Side Locking | Rectangular Connector Hoods & Base | Part Number: T1470102232-000 | Internal Number: T1470102232-000 | TE Connectivity | TE Store |
H10B-SGRH-2M32 | TE Connectivity T1470102232-000 | RS Americas |
Where can I find additional details, specifications and documents for a T1470102232-000?
Additional datasheets, footprints and schematics for T1470102232-000 are listed on our Part Details page. You can also find images and similar parts to T1470102232-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T1470102232-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T1470102232-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T1470102232-000 fall under?
The T1470102232-000 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hoods.
Can I view similar or alternative parts?
You can view similar parts to T1470102232-000 when available in the Rectangular Connector Hoods range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T1470102232-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T1470102232-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T1470102232-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Heilind Electronics have stock available or on a lead time for T1470102232-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T1470102232-000 often in real-time on the comparison pages.
What if I can't find stock of T1470102232-000?
You can fill out our help required form which you can use to request a quote for T1470102232-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.