Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.18
|
24
in stock
|
Buy Now | |
TE Store
from US$56.14
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$18.60
|
24
in stock
|
Buy Now | |
Rapid Electronics
from US$23.06
|
24
in stock
|
Buy Now | |
Chip One Stop
from US$24.60
|
24
in stock
|
Buy Now | |
element14
from US$22.44
|
24
in stock
|
Buy Now | |
Distrelec
from US$20.42
|
24
in stock
|
Buy Now | |
Avnet America
from US$18.56
|
-
|
Buy Now | |
RS Americas
from US$33.29
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Material | Die Cast Aluminum |
---|---|
Color | Gray |
Entry Style | Side |
Screw & Hole Thread Size | M32 |
Locking Device Location | Housing |
Verpackungsmethode | Bag |
Packaging Quantity | 1 |
Product Type | Hood |
Product Size | 7 |
Accessory Type | Hood |
Corrosion Protected | Yes |
H32A-SGR-M32 Hood & Base Connector Product Type: Hood Cable Entry Location: Side Hood Side | Rectangular Connector Hoods & Base | Part Number: T1449320132-000 | Internal Number: T1449320132-000 | TE Connectivity | TE Store |
H32A-Sgr-M32 |Amp Te Connectivity T1449320132-000 | Newark Electronics |
Heavy Duty Power Connectors H32A-SGR-M32 | Rapid Electronics |
HEAVY DUTY CONN, 2 LEVER, SIZE H32A | element14 |
TE Connectivity H32A-SGR-M32 Heavy Duty Power Connectors | Distrelec |
Heavy Duty Power Connector, H32A-SGR-M32 | TE Connectivity T1449320132-000 | RS Americas |
Where can I find additional details, specifications and documents for a T1449320132-000?
Additional datasheets, footprints and schematics for T1449320132-000 are listed on our Part Details page. You can also find images and similar parts to T1449320132-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T1449320132-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T1449320132-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T1449320132-000 fall under?
The T1449320132-000 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hoods.
Can I view similar or alternative parts?
You can view similar parts to T1449320132-000 when available in the Rectangular Connector Hoods range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T1449320132-000 you can contact the distributor directly for product support, shipping queries etc.
Is the T1449320132-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T1449320132-000 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and element14 have stock available or on a lead time for T1449320132-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T1449320132-000 often in real-time on the comparison pages.
What if I can't find stock of T1449320132-000?
You can fill out our help required form which you can use to request a quote for T1449320132-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.