Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.17
Boot Configuration | 3 to 1 Transition |
---|---|
I.D. Supplied - Imperial | 1.18" |
I.D. Supplied - Metric | 30mm |
Shrink Tubing / Boot Colour | - |
Total Length - Imperial | 3.3" |
Total Length - Metric | 83mm |
I.D. Recovered Max - Imperial | 0.71" |
I.D. Recovered Max - Metric | 18mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Shrink Ratio | 3 |
Product Range | - |
Accessory Type | Cable Breakout Boot |
Body Material | PO (Polyolefin) |
For Use With | Cable |
I.D. Max Recovered | 18mm |
I.D. Supplied | 30mm |
Wall Thickness Recovered | 2.3mm |
T14-23FR Number of Branches & Legs: 3 Material Code: 3 Adhesive Requirement: Adhesive Precoat Operating Temperature Range: -55 – 90 °C Operating Temperature Range: -67 – 194 °F Heat Shrinkable Cable Breakout And Cable Transition | 3 | Part Number: T14-23FR | Internal Number: 193578-001 | Alias Number: 6-1191404-6 | TE Connectivity | TE Store |
Heat Shrink Cable Boots & End Caps T14-23Fr |Raychem Te Connectivity T14-23FR | Newark Electronics |
Heat Shrink Cable Boots&End Caps T14-23FR | Rapid Electronics |
Cable Accessories Breakout Boot Semi-Rigid Modified Polyolefin | Avnet America |
T14-23FR | TTI Europe |
HEATSHRINK BOOT, 3 TO 1, HEAVY DUTY | Farnell |
Where can I find additional details, specifications and documents for a T14-23FR?
Additional datasheets, footprints and schematics for T14-23FR are listed on our Part Details page. You can also find images and similar parts to T14-23FR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T14-23FR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T14-23FR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T14-23FR fall under?
The T14-23FR is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to T14-23FR when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T14-23FR you can contact the distributor directly for product support, shipping queries etc.
Is the T14-23FR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T14-23FR have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Avnet America and TTI Europe have stock available or on a lead time for T14-23FR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T14-23FR often in real-time on the comparison pages.
What if I can't find stock of T14-23FR?
You can fill out our help required form which you can use to request a quote for T14-23FR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.