T1340100121-000 Rectangular Connectors by TE Connectivity

H10B-TGH-RO-PG21

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.46

Distributor Stock
Logo for Farnell
Farnell
from US$7.44
24
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$9.28
118
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$8.18
118
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$9.07
118
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$9.73
60
in stock
Buy Now
Logo for TE Store
TE Store
from US$22.56
38
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$12.86
24
in stock
Buy Now
Logo for element14
element14
from US$9.70
24
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$9.73
20
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$7.46
-
Buy Now
Logo for RS Americas
RS Americas
from US$14.07
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Material Die Cast Aluminum
Entry Style Bottom
Height 72mm
Länge 73mm
Width 43mm
Locking Device Type Locking
Screw & Hole Thread Size PG21
Locking Device Location Hood
Circuit Application Power & Signal
Verpackungsmethode Box
Product Type Hood
Product Size 4
Sealable Yes
Accessory Type Hood
Corrosion Protected Yes


Alternative Descriptions

HD Power Conn High Construction Hood PG21 Top | Rapid Electronics
TE Connectivity H10B-TGH-RO-PG21 Heavy Duty Power Connec | Distrelec
HEAVY DUTY HOOD, 1 LEVER, SIZE H10B | Farnell
H10B-TGH-RO-PG21 IP65 HOOD & HOUSING | Heilind Electronics
H10B-TGH-RO-PG21 Hood & Base Connector Product Type: Hood Cable Entry Location: Bottom Hood & Base Locking Device Type: Locking Sealable: Yes Hood Bottom Locking | Rectangular Connector Hoods & Base | Part Number: T1340100121-000 | Internal Number: T1340100121-000 | TE Connectivity | TE Store
Heavy Duty Conn, 1 Lever, Size H10B Rohs Compliant: Yes |Te Connectivity T1340100121-000 | Newark Electronics
HEAVY DUTY CONN, 1 LEVER, SIZE H10B | element14
Heavy Duty Power Connector, H10B-TGH-RO-PG21 | TE Connectivity T1340100121-000 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T1340100121-000?

Additional datasheets, footprints and schematics for T1340100121-000 are listed on our Part Details page. You can also find images and similar parts to T1340100121-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T1340100121-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T1340100121-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T1340100121-000 fall under?

The T1340100121-000 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hoods.

Can I view similar or alternative parts?

You can view similar parts to T1340100121-000 when available in the Rectangular Connector Hoods range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T1340100121-000 you can contact the distributor directly for product support, shipping queries etc.

Is the T1340100121-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T1340100121-000 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Heilind Electronics have stock available or on a lead time for T1340100121-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T1340100121-000 often in real-time on the comparison pages.

What if I can't find stock of T1340100121-000?

You can fill out our help required form which you can use to request a quote for T1340100121-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay