T1270165129-000 Rectangular Connectors by TE Connectivity

H16B-TSBHS-EMC-PG29

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$15.73

Distributor Stock
Logo for Avnet America
Avnet America
from US$15.73
-
Buy Now
Logo for RS Americas
RS Americas
from US$28.19
-
Buy Now

Specifications

Material Die Cast Aluminum
Entry Style Side
Width 43mm
Länge 93.5mm
Height 76mm
Locking Device Location Hood
Screw & Hole Thread Size PG29
Locking Device Type Locking
Circuit Application Power & Signal
Verpackungsmethode Box
Sealable Yes
Product Size 6
Accessory Type Hood
Product Type Hood
Corrosion Protected Yes

Alternative Descriptions

Heavy Duty Power Connector, H16B-TSBHS-EMC-PG29 | TE Connectivity T1270165129-000 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T1270165129-000?

Additional datasheets, footprints and schematics for T1270165129-000 are listed on our Part Details page. You can also find images and similar parts to T1270165129-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T1270165129-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T1270165129-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T1270165129-000 fall under?

The T1270165129-000 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hoods.

Can I view similar or alternative parts?

You can view similar parts to T1270165129-000 when available in the Rectangular Connector Hoods range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T1270165129-000 you can contact the distributor directly for product support, shipping queries etc.

Is the T1270165129-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T1270165129-000 have stock available?

Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for T1270165129-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T1270165129-000 often in real-time on the comparison pages.

What if I can't find stock of T1270165129-000?

You can fill out our help required form which you can use to request a quote for T1270165129-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay