Status: | Active |
---|---|
Series: | T1235 |
RoHS: | Compliant |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.95
|
5
in stock
|
Buy Now | |
element14
from US$0.91
|
3,324
in stock
|
Buy Now | |
Farnell
from US$0.88
|
3,324
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.59
|
79
in stock
|
Buy Now | |
Distrelec
from US$1.19
|
26
in stock
|
Buy Now | |
Avnet Silica
-
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
-
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.97
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Medium current Triac |
Low thermal resistance with clip bonding |
Low thermal resistance insulation ceramic for insulated BTA |
High commutation (4Q) or very high commutation (3Q) capability |
BTA series UL1557 certified (file ref: 81734) |
Packages are RoHS (2011/65/EU) compliant |
Product Specifications |
---|
DS2115 12 A Snubberless™, logic level and standard Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
TRIAC, 12A, 600V, D2PAK | element14 |
Triac | Transfer Multisort Elektronik |
ST Triac, 600V, 12A, TO-263 | Distrelec |
STMicroelectronics, T1235-600G | RS |
Thyristor TRIAC 600V 126A 3-Pin(2+Tab) D2PAK Tube | Avnet Silica |
Triac, 600V, 12A, To-263 | Newark Electronics |
T1235 Series 600 Vdrm 12 A Snubberless Triac AC Switch Surface Mount - D2PAK | Future Electronics |
Where can I find additional details, specifications and documents for a T1235-600G?
Additional datasheets, footprints and schematics for T1235-600G are listed on our Part Details page. You can also find images and similar parts to T1235-600G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T1235-600G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T1235-600G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T1235-600G fall under?
The T1235-600G is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to T1235-600G when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T1235-600G you can contact the distributor directly for product support, shipping queries etc.
Is the T1235-600G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for T1235-600G have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Distrelec and RS have stock available or on a lead time for T1235-600G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T1235-600G often in real-time on the comparison pages.
What if I can't find stock of T1235-600G?
You can fill out our help required form which you can use to request a quote for T1235-600G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.