T110D476K035AS KEMET Parts by KEMET

CAP TANTALUM 47UF 35V AXIAL

Status: Unknown
Series: MIL-PRF-39003 T110 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The KEMET standard hermetically sealed T110 Series is targeted for use in high humidity environments. These capacitors are ruggedly built, designed for miniaturized circuitry, and are especially well-suited for coupling, bypass, filtering and RC timing circuits. The T110 Series exhibits excellent stability as well as extremely low DC leakage current, dissipation factor, and ESR/impedance over a wide temperature and frequency range. Available in standard EIA capacitance values from 0.0047 µF to 330 µF in ±20%, ±10%, and ±5% tolerances, the T110 Series is now offered in working voltages of 6 VDC to 125 VDC and low ESR limits. Higher CV values in comparable case sizes are available in the KEMET T410 Series.

Where to Buy

Prices starting from US$15.96

Distributor Stock
Logo for Farnell
Farnell
from US$15.96
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$16.78
-
Buy Now
Logo for Avnet America
Avnet America
from US$17.95
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 47µF
Voltage Rating 35V
Product Range MIL-PRF-39003 T110 Series
Capacitance Tolerance ± 10%
Capacitor Terminals Axial Leaded
Lead Spacing -
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 0.8ohm
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Cap, Tantalum, 47Uf, 35V, Axial | Newark Electronics
Tantalum Capacitor, 47 uF, 35 V, ± 10%, -55 °C, 125 °C, Axial Leaded | Avnet America
CAP, TANTALUM, 47UF, 35V, AXIAL | Farnell
Tantalum Capacitor, 47 uF, 35 V, � 10%, -55 �C, 125 �C, Axial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T110D476K035AS?

Additional datasheets, footprints and schematics for T110D476K035AS are listed on our Part Details page. You can also find images and similar parts to T110D476K035AS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T110D476K035AS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T110D476K035AS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T110D476K035AS fall under?

The T110D476K035AS is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to T110D476K035AS when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T110D476K035AS you can contact the distributor directly for product support, shipping queries etc.

Is the T110D476K035AS RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T110D476K035AS have stock available?

Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for T110D476K035AS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T110D476K035AS often in real-time on the comparison pages.

What if I can't find stock of T110D476K035AS?

You can fill out our help required form which you can use to request a quote for T110D476K035AS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay