Status: | Unknown |
---|---|
Series: | T110 Series MIL-PRF-39003 |
RoHS: | Unknown |
Prices starting from US$5.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.15
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.16
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$8.51
|
-
|
Buy Now | |
Avnet America
from US$10.56
|
-
|
Buy Now | |
RS Americas
from US$5.69
|
-
|
Buy Now | |
element14
from US$8.70
|
-
|
Buy Now | |
TTI Europe
from US$8.48
|
-
|
Buy Now | |
Farnell
from US$9.99
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 20V |
Product Range | T110 Series MIL-PRF-39003 |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 4.5ohm |
SVHC | No SVHC (15-Jan-2018) |
Body Diameter | 7.09mm |
Capacitance Tolerance ± | ± 10% |
External Length / Height | 16.51mm |
Height | 16.51mm |
Leakage Current | 4.5µA |
No. of Pins | 2Pins |
T110 axial tantalum capacitor,47uF 20V | RS |
Capacitor: tantalum | Transfer Multisort Elektronik |
Tantalum Capacitor, Polar, T110 Series, 47 F, 10%, 20 V, Axial Leaded Rohs Compliant: Yes |Kemet T110C476K020AT | Newark Electronics |
Tantalum Capacitor, 47 uF, 20 V, ± 10%, -55 °C, 125 °C, Axial Leaded | Avnet America |
47uF Solid MnO2 Tantalum Electrolytic Capacitor, 20 V dc +/-10%, T110 Series | KEMET T110C476K020AT | RS Americas |
CAP, 47µF, 20V, 10% | element14 |
Tantalum Capacitor, 47 uF, 20 V, � 10%, -55 �C, 125 �C, Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a T110C476K020AT?
Additional datasheets, footprints and schematics for T110C476K020AT are listed on our Part Details page. You can also find images and similar parts to T110C476K020AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T110C476K020AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T110C476K020AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T110C476K020AT fall under?
The T110C476K020AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T110C476K020AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T110C476K020AT you can contact the distributor directly for product support, shipping queries etc.
Is the T110C476K020AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T110C476K020AT have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for T110C476K020AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T110C476K020AT often in real-time on the comparison pages.
What if I can't find stock of T110C476K020AT?
You can fill out our help required form which you can use to request a quote for T110C476K020AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.