Status: | Unknown |
---|---|
Series: | T110 Series MIL-PRF-39003 |
RoHS: | Unknown |
Prices starting from US$5.42
Capacitance | 100µF |
---|---|
Voltage Rating | 10V |
Product Range | T110 Series MIL-PRF-39003 |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1ohm |
SVHC | No SVHC (15-Jan-2018) |
Body Diameter | 7.09mm |
Capacitance Tolerance ± | ± 10% |
External Length / Height | 16.51mm |
Height | 16.51mm |
Leakage Current | 5µA |
No. of Pins | 2Pins |
T110 axial tantalum capacitor,100uF 10V | RS |
Capacitor Tant, 100Uf, 10V, 1 Ohm, 0.1, Axial | Newark Electronics |
Tantalum Capacitor, 100 uF, 10 V, ± 10%, -55 °C, 125 °C, Axial Leaded | Avnet America |
100uF Solid MnO2 Tantalum Electrolytic Capacitor, 10 V dc +/-10%, T110 Series | KEMET T110C107K010AT | RS Americas |
CAP, 100µF, 10V, 10% | element14 |
Tantalum Capacitor, 100 uF, 10 V, � 10%, -55 �C, 125 �C, Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a T110C107K010AT?
Additional datasheets, footprints and schematics for T110C107K010AT are listed on our Part Details page. You can also find images and similar parts to T110C107K010AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T110C107K010AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T110C107K010AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T110C107K010AT fall under?
The T110C107K010AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T110C107K010AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T110C107K010AT you can contact the distributor directly for product support, shipping queries etc.
Is the T110C107K010AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T110C107K010AT have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for T110C107K010AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T110C107K010AT often in real-time on the comparison pages.
What if I can't find stock of T110C107K010AT?
You can fill out our help required form which you can use to request a quote for T110C107K010AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.