Medium current Triac |
150 °C max. Tjturn-off commutation |
Low thermal resistance with clip bonding |
Very high 3 quadrant commutation capability |
Packages are RoHS (2002/95/EC) compliant |
UL certified (ref. file E81734) |
Product Specifications |
---|
DS5309 High temperature 10 A Snubberless™ Triacs |
Flyers |
---|
8H TRIACS 800 V, 150 °C 8H Triacs for Industrial and Building Automation |
H Series TRIACs : high application robustness 150°C TRIACs |
ST Thyristor Finder: SCRs and Triacs on Android and iOS |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
T1050H Series 600 Vdrm 10 A Snubberless Triac AC Switch Flange Mount - TO-220AB | Future Electronics |
Thyristor TRIAC 600V 105A 3-Pin(3+Tab) TO-220AB Isolated Tube | Avnet America |
TRIAC HIGH TEMP 10A | Farnell |
Thyristor |Stmicroelectronics T1050H-6I | Newark Electronics |
Where can I find additional details, specifications and documents for a T1050H-6I?
Additional datasheets, footprints and schematics for T1050H-6I are listed on our Part Details page. You can also find images and similar parts to T1050H-6I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T1050H-6I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T1050H-6I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T1050H-6I fall under?
The T1050H-6I is listed under Thyristors (SCR) and AC Switches > Triacs > High-temperature Triacs > 600V 6H Triacs.
Can I view similar or alternative parts?
You can view similar parts to T1050H-6I when available in the 600V 6H Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T1050H-6I you can contact the distributor directly for product support, shipping queries etc.
Is the T1050H-6I RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for T1050H-6I have stock available?
Authorised distributors including Future Electronics, Avnet America, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for T1050H-6I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T1050H-6I often in real-time on the comparison pages.
What if I can't find stock of T1050H-6I?
You can fill out our help required form which you can use to request a quote for T1050H-6I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.