Status: | Unknown |
---|---|
Series: | TRIAD 01 Series |
RoHS: | Unknown |
Product Range | TRIAD 01 Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 8Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | - |
Connector Body Material | Copper Alloy Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | Gold, Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Cable Diameter Max | 5mm |
Connector Mounting | Panel Mount |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Resistance | 5mohm |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 1A |
Flammability Rating | UL94V-0 |
Gender | Receptacle |
IP / NEMA Rating | IP65 |
No. of Mating Cycles | 500 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Panel Thickness | 4mm |
Test Voltage | 500V |
Voltage Rating VAC | 60V |
Wire Area Size Max | 0.25mm² |
Working Voltage | 60V |
Circular Connector, Triad 01 Series, Receptacle, 8, Socket, Solder, Panel Mount Rohs Compliant: Yes |Te Connectivity T01-0580-S08 | Newark Electronics |
SOCKET, PANEL MOUNT, 8WAY | element14 |
Where can I find additional details, specifications and documents for a T01-0580-S08?
Additional datasheets, footprints and schematics for T01-0580-S08 are listed on our Part Details page. You can also find images and similar parts to T01-0580-S08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T01-0580-S08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T01-0580-S08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T01-0580-S08 fall under?
The T01-0580-S08 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to T01-0580-S08 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T01-0580-S08 you can contact the distributor directly for product support, shipping queries etc.
Is the T01-0580-S08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T01-0580-S08 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for T01-0580-S08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T01-0580-S08 often in real-time on the comparison pages.
What if I can't find stock of T01-0580-S08?
You can fill out our help required form which you can use to request a quote for T01-0580-S08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.