Status: | Unknown |
---|---|
Series: | TRIAD 01 Series |
RoHS: | Unknown |
Prices starting from US$4.44
Accessory Type | Male Screwing Tube |
---|---|
For Use With | Shielded Circular Subminiature Connectors |
Connector Body Material | Metal Body |
Product Range | TRIAD 01 Series |
SVHC | Lead (27-Jun-2018) |
Colour | Brass |
Flammability Rating | UL94V-0 |
IP / NEMA Rating | IP65 |
Material | PBT |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Dust Cap/Cover, Dust Cap, Triad 01 Shielded Circular Subminiature Connectors Rohs Compliant: Yes |Te Connectivity T01-0500-S | Newark Electronics |
DUST CAP, SOCKET | element14 |
T01-0500-S=INDUSTRIAL CONNECTO | Rapid Electronics |
Where can I find additional details, specifications and documents for a T01-0500-S?
Additional datasheets, footprints and schematics for T01-0500-S are listed on our Part Details page. You can also find images and similar parts to T01-0500-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T01-0500-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T01-0500-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T01-0500-S fall under?
The T01-0500-S is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to T01-0500-S when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T01-0500-S you can contact the distributor directly for product support, shipping queries etc.
Is the T01-0500-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T01-0500-S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for T01-0500-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T01-0500-S often in real-time on the comparison pages.
What if I can't find stock of T01-0500-S?
You can fill out our help required form which you can use to request a quote for T01-0500-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.