Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Boot Configuration | 3 to 1 Transition |
---|---|
I.D. Supplied - Imperial | 3.19" |
I.D. Supplied - Metric | 81mm |
Shrink Tubing / Boot Colour | - |
Total Length - Imperial | 5.1" |
Total Length - Metric | 130mm |
I.D. Recovered Max - Imperial | 2" |
I.D. Recovered Max - Metric | 51mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Shrink Ratio | 3 |
Product Range | - |
Accessory Type | Cable Breakout Boot |
Body Material | PO (Polyolefin) |
For Use With | Cable |
I.D. Max Recovered | 51mm |
I.D. Supplied | 81mm |
Wall Thickness Recovered | 3.6mm |
T-400Fr |Raychem Te Connectivity T-400FR | Newark Electronics |
HEATSHRINK BOOT, 3 TO 1, HEAVY DUTY | Farnell |
Where can I find additional details, specifications and documents for a T-400FR?
Additional datasheets, footprints and schematics for T-400FR are listed on our Part Details page. You can also find images and similar parts to T-400FR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T-400FR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T-400FR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T-400FR fall under?
The T-400FR is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to T-400FR when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T-400FR you can contact the distributor directly for product support, shipping queries etc.
Is the T-400FR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T-400FR have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for T-400FR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T-400FR often in real-time on the comparison pages.
What if I can't find stock of T-400FR?
You can fill out our help required form which you can use to request a quote for T-400FR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.