Status: | Active |
---|---|
Series: | MMSZ |
RoHS: | Compliant |
Prices starting from US$0.0495
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
5,284
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
5,284
in stock
|
Buy Now | |
element14
from US$0.06
|
5,284
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
231
in stock
|
Buy Now | |
Avnet America
from US$0.0495
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Wide Zener Reverse Voltage Range - 2.4 V to 56 V |
500 mW Rating on FR-4 or FR-5 Board |
Package Designed for Optimal Automated Board Assembly |
Small Package Size for High Density Applications |
ESD Rating of Class 3 (exceeding 16 kV) per the Human Body Model Mechanical Characteristics: |
CASE: Void-free, transfer-molded, thermosetting plastic case |
FINISH: Corrosion resistant finish, easily solderable |
MAXIMUM CASE TEMPERATURE FOR SOLDERING PURPOSES: 260°C for 10 Seconds |
POLARITY: Cathode indicated by polarity band |
FLAMMABILITY RATING: UL94 V-0 |
Pb-Free Packages are Available |
AEC-Q101 Qualified and PPAP Capable |
SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Benefits |
---|
Wide Range of Zener Breakdown Voltages |
Applications |
---|
Voltage Regulation |
MOSFET Gate Protection |
End Products |
---|
Waveform Clipping |
General Usage Device: Suitable for many different end products |
Description | MMSZ, 5.1 V |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
VZ Typ (V) | 5.1 |
P Max (W) | 0.5 |
Package Type | SOD-123 |
SZMMSZXXT1G Series 5.1 V â–’5% 500 mW Zener Voltage Regulator - SOD-123 | Future Electronics |
Zener Diode, Aec-Q101, 5.1V, Sod-123 | Newark Electronics |
ZENER DIODE, AEC-Q101, 5.1V, SOD-123 | element14 |
Diode Zener Single 5.1V 5% 500mW 2-Pin SOD-123 T/R | Avnet America |
Where can I find additional details, specifications and documents for a SZMMSZ5V1T1G?
Additional datasheets, footprints and schematics for SZMMSZ5V1T1G are listed on our Part Details page. You can also find images and similar parts to SZMMSZ5V1T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SZMMSZ5V1T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SZMMSZ5V1T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SZMMSZ5V1T1G fall under?
The SZMMSZ5V1T1G is listed under Discrete & Power Modules > Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to SZMMSZ5V1T1G when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SZMMSZ5V1T1G you can contact the distributor directly for product support, shipping queries etc.
Is the SZMMSZ5V1T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SZMMSZ5V1T1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for SZMMSZ5V1T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SZMMSZ5V1T1G often in real-time on the comparison pages.
What if I can't find stock of SZMMSZ5V1T1G?
You can fill out our help required form which you can use to request a quote for SZMMSZ5V1T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.