Status: | Active |
---|---|
Series: | SZMMSZ52 |
RoHS: | Compliant |
Prices starting from US$0.0400
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
1,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
26,130
in stock
|
Buy Now | |
element14
from US$0.0462
|
26,130
in stock
|
Buy Now | |
Farnell
from US$0.0454
|
26,130
in stock
|
Buy Now | |
Avnet America
from US$0.0401
|
24,000
in stock
|
Buy Now | |
Avnet Silica
-
|
138,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0400
|
-
|
Buy Now | |
Avnet Asia
from US$0.0431
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
500 mW Rating on FR-4 or FR-5 Board |
Wide Zener Reverse Voltage Range - 2.4 V to 110 V |
Package Designed for Optimal Automated Board Assembly |
Small Package Size for High Density Applications |
General Purpose, Medium Current |
ESD Rating of Class 3 (exceeding 16 kV) per the Human Body Model Mechanical Characteristics: |
CASE: Void-free, transfer-molded, thermosetting plastic case |
FINISH: Corrosion resistant finish, easily solderable |
MAXIMUM CASE TEMPERATURE FOR SOLDERING PURPOSES: 260?C for 10 Seconds |
POLARITY: Cathode indicated by polarity band |
FLAMMABILITY RATING: UL94 V-0 |
Pb-Free Packages are Available |
AEC-Q101 Qualified and PPAP Capable |
SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Description | SZMMSZ52 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
VZ Typ (V) | 15 |
P Max (W) | 0.5 |
Package Type | SOD-123 |
Zener Diode, 15V, 0.5W, Sod-123 | Newark Electronics |
ZENER DIODE, AUTO, 15V, 0.5W, SOD-123 | element14 |
Diode Zener Single 15V 5% 500mW 2-Pin SOD-123 T/R | Avnet America |
ON Semiconductor, SZMMSZ5245BT1G | RS |
MMSZ5245BT1 Series 500 mW 10 mA 15 V SMT Automotive Zener Diode - SOD-123 | Future Electronics |
Where can I find additional details, specifications and documents for a SZMMSZ5245BT1G?
Additional datasheets, footprints and schematics for SZMMSZ5245BT1G are listed on our Part Details page. You can also find images and similar parts to SZMMSZ5245BT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SZMMSZ5245BT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SZMMSZ5245BT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SZMMSZ5245BT1G fall under?
The SZMMSZ5245BT1G is listed under Discrete & Power Modules > Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to SZMMSZ5245BT1G when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SZMMSZ5245BT1G you can contact the distributor directly for product support, shipping queries etc.
Is the SZMMSZ5245BT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SZMMSZ5245BT1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS have stock available or on a lead time for SZMMSZ5245BT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SZMMSZ5245BT1G often in real-time on the comparison pages.
What if I can't find stock of SZMMSZ5245BT1G?
You can fill out our help required form which you can use to request a quote for SZMMSZ5245BT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.