Status: | Unknown |
---|---|
Series: | SZMMSZ4xxxT1G Series |
RoHS: | Unknown |
Prices starting from US$0.0401
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0462
|
4,596
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
4,596
in stock
|
Buy Now | |
element14
from US$0.0471
|
4,521
in stock
|
Buy Now | |
Chip One Stop
from US$0.0486
|
2,640
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
1,440
in stock
|
Buy Now | |
Avnet Silica
-
|
450,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0408
|
-
|
Buy Now | |
Avnet America
from US$0.0401
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Zener Voltage Vz Typ | 1.8V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | SOD-123 |
Zener Tolerance ± | - |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | SZMMSZ4xxxT1G Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (27-Jun-2018) |
Zener Diode, 1.8V, 0.5W, Sod-123 | Newark Electronics |
ZENER DIODE, AEC-Q101, 1.8V, SOD-123 | Farnell |
Diode: Zener | Transfer Multisort Elektronik |
Diode Zener Single 1.8V 5% 500mW 2-Pin SOD-123 T/R | Avnet Silica |
Diode Zener Single 1.8V 500mW Automotive 2-Pin SOD-123 T/R | Future Electronics |
Where can I find additional details, specifications and documents for a SZMMSZ4678T1G?
Additional datasheets, footprints and schematics for SZMMSZ4678T1G are listed on our Part Details page. You can also find images and similar parts to SZMMSZ4678T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SZMMSZ4678T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SZMMSZ4678T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SZMMSZ4678T1G fall under?
The SZMMSZ4678T1G is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to SZMMSZ4678T1G when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SZMMSZ4678T1G you can contact the distributor directly for product support, shipping queries etc.
Is the SZMMSZ4678T1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SZMMSZ4678T1G have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for SZMMSZ4678T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SZMMSZ4678T1G often in real-time on the comparison pages.
What if I can't find stock of SZMMSZ4678T1G?
You can fill out our help required form which you can use to request a quote for SZMMSZ4678T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.