SZMMBZ5227BLT1G Zener Diodes by ON Semiconductor

225 mW; 5% Zener Diode Voltage Regulator


This series of Zener diodes is offered in the convenient, surface mount plastic SOT-23 package. These devices are designed to provide voltage regulation with minimum space requirement. They are well suited for applications such as cellular phones, hand held portables, and high density PC boards.

Where to Buy

Prices starting from US$0.0158

Distributor Stock
Logo for Farnell
Farnell
from US$0.0158
27,442
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.05
27,442
in stock
Buy Now
Logo for element14
element14
from US$0.0198
27,442
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
36,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0212
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0182
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Zener Voltage Range - 2.4 V to 91 V
225 mW Rating on FR-4 or FR-5 Board
Package Designed for Optimal Automated Board Assembly
Small Package Size for High Density Applications
ESD Rating of Class 3 (>16 KV) per Human Body Model Mechanical Characteristics
CASE: Void-free, transfer-molded, thermosetting plastic case
FINISH: Corrosion resistant finish, easily solderable
MAXIMUM CASE TEMPERATURE FOR SOLDERING PURPOSES: 260C for 10 Seconds
POLARITY: Cathode indicated by polarity band
FLAMMABILITY RATING: UL94 V-0
Pb-Free Packages are Available
AEC-Q101 Qualified and PPAP Capable
SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements
Benefits
Wide Range of Zener Breakdown Voltages
Applications
Cellular phones, hand held portables, and high density PC boards
End Products
Suitable for many different end products

Specifications

Description MMBZ52
Compliance AEC Qualified PPAP Capable Pb-free Halide free
VZ Typ (V) 3.6
P Max (W) 0.225
Package Type SOT-23-3

Alternative Descriptions

Zener Diode, Aec-Q101, 3.6V, Sot-23 | Newark Electronics
ZENER DIODE, AEC-Q101, 3.6V, SOT-23 | element14
Diode Zener Single 3.6V 5% 300mW 3-Pin SOT-23 T/R | EBV Elektronik
Zener Diodes ZEN REG .225W 3.6V | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SZMMBZ5227BLT1G?

Additional datasheets, footprints and schematics for SZMMBZ5227BLT1G are listed on our Part Details page. You can also find images and similar parts to SZMMBZ5227BLT1G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SZMMBZ5227BLT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SZMMBZ5227BLT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SZMMBZ5227BLT1G fall under?

The SZMMBZ5227BLT1G is listed under Discrete & Power Modules > Zener Diodes.

Can I view similar or alternative parts?

You can view similar parts to SZMMBZ5227BLT1G when available in the Zener Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SZMMBZ5227BLT1G you can contact the distributor directly for product support, shipping queries etc.

Is the SZMMBZ5227BLT1G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for SZMMBZ5227BLT1G have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Future Electronics have stock available or on a lead time for SZMMBZ5227BLT1G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SZMMBZ5227BLT1G often in real-time on the comparison pages.

What if I can't find stock of SZMMBZ5227BLT1G?

You can fill out our help required form which you can use to request a quote for SZMMBZ5227BLT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay