Status: | Active |
---|---|
Series: | MMBZ C-SERIES |
RoHS: | Compliant |
Prices starting from US$0.0304
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
94,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0304
|
6,372,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
96,000
in stock
|
Buy Now | |
element14
from US$0.0367
|
96,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
336,000
in stock
|
Buy Now | |
Avnet Silica
-
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.0304
|
-
|
Buy Now | |
RS Americas
from US$0.0480
|
-
|
Buy Now | |
Avnet Asia
from US$0.0327
|
-
|
Buy Now |
SOT-23 Package |
Working Peak Reverse Voltage Range - 12.8 V, 22 V, 31.2 |
Benefits |
---|
Allows Either Two Separate Unidirectional Configurations or a Single Bidirectional configuration |
Applications |
---|
- |
End Products |
---|
- |
Description | MMBZ C-SERIES |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
VZ Typ (V) | 27 |
P Max (W) | 0.225 |
Package Type | SOT-23-3 |
SZMMBZXXVXLT1G Series 40 W 38 V clamp Dual Common Anode Zener TVS Diode - SOT-23 | Future Electronics |
Esd Protection Device, 0.225W, Sot-23 | Newark Electronics |
DIODE, ESD PROTECTION, 38V | element14 |
ESD Suppressor TVS 16KV 3-Pin SOT-23 T/R | EBV Elektronik |
40W Zener TVS 27V Dual Com.Cathode SOT23 | ON Semiconductor SZMMBZ27VCLT1G | RS Americas |
Where can I find additional details, specifications and documents for a SZMMBZ27VCLT1G?
Additional datasheets, footprints and schematics for SZMMBZ27VCLT1G are listed on our Part Details page. You can also find images and similar parts to SZMMBZ27VCLT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SZMMBZ27VCLT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SZMMBZ27VCLT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SZMMBZ27VCLT1G fall under?
The SZMMBZ27VCLT1G is listed under Discrete & Power Modules > Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to SZMMBZ27VCLT1G when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SZMMBZ27VCLT1G you can contact the distributor directly for product support, shipping queries etc.
Is the SZMMBZ27VCLT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SZMMBZ27VCLT1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for SZMMBZ27VCLT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SZMMBZ27VCLT1G often in real-time on the comparison pages.
What if I can't find stock of SZMMBZ27VCLT1G?
You can fill out our help required form which you can use to request a quote for SZMMBZ27VCLT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.