Status: | Active |
---|---|
Series: | MM3Z S-SERIES |
RoHS: | Compliant |
Prices starting from US$0.0360
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0424
|
10,615
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
10,615
in stock
|
Buy Now | |
element14
from US$0.0441
|
10,615
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
2,480
in stock
|
Buy Now | |
Future Electronics
from US$0.0367
|
-
|
Buy Now | |
Avnet America
from US$0.0360
|
-
|
Buy Now | |
Avnet Asia
from US$0.0377
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Standard Zener Breakdown Voltage Range - 2.4 V to 75 V |
Steady State Power Rating of 300 mW |
ESD Rating of Class 3 (>16 KV) per Human Body Model Mechanical Characteristics: |
Tight Tolerance |
MAXIMUM CASE TEMPERATURE FOR SOLDERING PURPOSES: 260?C for 10 Seconds |
FLAMMABILITY RATING: UL94 V-0 |
These Devices are PbFree, Halogen Free/BFR Free and are RoHS Compliant |
AEC-Q101 Qualified and PPAP Capable |
SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Benefits |
---|
Wide Range of Zener Breakdown Voltages |
Applications |
---|
Tight tolerance Zener voltage regulation |
End Products |
---|
General Usage Device: Suitable for many different end products |
Description | MM3Z S-SERIES |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
VZ Typ (V) | 6.2 |
P Max (W) | 0.3 |
Package Type | SOD-323 |
Zener Diode, Aec-Q101, 6.2V, 0.3W, Sod323 Rohs Compliant: Yes |Onsemi SZMM3Z6V2ST1G | Newark Electronics |
ZENER DIODE, AUTO, 6.2V, 0.3W, SOD323 | element14 |
Diode: Zener | Transfer Multisort Elektronik |
DIODE ZENER 6.2V 200MW SOD323 | Future Electronics |
Diode Zener Single 6.195V 2% 200mW 2-Pin SOD-323 T/R | Avnet America |
Where can I find additional details, specifications and documents for a SZMM3Z6V2ST1G?
Additional datasheets, footprints and schematics for SZMM3Z6V2ST1G are listed on our Part Details page. You can also find images and similar parts to SZMM3Z6V2ST1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SZMM3Z6V2ST1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SZMM3Z6V2ST1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SZMM3Z6V2ST1G fall under?
The SZMM3Z6V2ST1G is listed under Discrete & Power Modules > Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to SZMM3Z6V2ST1G when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SZMM3Z6V2ST1G you can contact the distributor directly for product support, shipping queries etc.
Is the SZMM3Z6V2ST1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SZMM3Z6V2ST1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for SZMM3Z6V2ST1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SZMM3Z6V2ST1G often in real-time on the comparison pages.
What if I can't find stock of SZMM3Z6V2ST1G?
You can fill out our help required form which you can use to request a quote for SZMM3Z6V2ST1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.