SZHBL5006P2T5G Protected MOSFETs by ON Semiconductor

LED Electronic Shunt

Status: Unknown
Series: HBL5006
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HBL5006 Series are electronic shunts which provide a current bypass in the case of LEDs going into open circuit. LEDs are by nature quite fragile when subjected to transients and surge conditions. There are also many cases where high reliability of the LED lighting must be maintained such as in headlights, lighthouses, bridges, aircraft, runways and so forth. In these cases the low cost addition of the shunt device will provide full assurance that an entire string of LEDs will not extinguish should one LED fail open. The shunt device is also applicable to other loads where circuit continuity is required. The devices are designed to be used with currents from 30 to 500 mA.

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Farnell
Farnell
from US$0.08
91,549
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.06
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

A Bidirectional Device
Automatically Resests Itself if the LED Heals Itself or is Replaced
ON−State Voltage Typically 1.1 V
OFF−State Current less than 1.0 µA
SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable
These Devices are Pb−Free and are RoHS Compliant
Applications
LEDs where Preventive Maintenance is Impractical
Automotive LED Applications
Crowbar Protection for Open Circuit Conditions
End Products
LED Headlights in Automobiles
LEDs with High Reliability Requirements
Overvoltage Protection for Sensitive Circuits

Specifications

Compliance AEC Qualified PPAP Capable Pb-free Halide free

Alternative Descriptions

Circuit Protection Misc LED Shunt Protector | Avnet America
Shunt Hbled Protection/Reel |Onsemi SZHBL5006P2T5G | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SZHBL5006P2T5G?

Additional datasheets, footprints and schematics for SZHBL5006P2T5G are listed on our Part Details page. You can also find images and similar parts to SZHBL5006P2T5G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SZHBL5006P2T5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SZHBL5006P2T5G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SZHBL5006P2T5G fall under?

The SZHBL5006P2T5G is listed under Discrete & Power Modules > Protected MOSFETs.

Can I view similar or alternative parts?

You can view similar parts to SZHBL5006P2T5G when available in the Protected MOSFETs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SZHBL5006P2T5G you can contact the distributor directly for product support, shipping queries etc.

Is the SZHBL5006P2T5G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for SZHBL5006P2T5G have stock available?

Authorised distributors including Farnell, Avnet America and Newark Electronics have stock available or on a lead time for SZHBL5006P2T5G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SZHBL5006P2T5G often in real-time on the comparison pages.

What if I can't find stock of SZHBL5006P2T5G?

You can fill out our help required form which you can use to request a quote for SZHBL5006P2T5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay