Status: | Active |
---|---|
Series: | ESD7421 |
RoHS: | Compliant |
Low Capacitance |
Low Clamping Voltage |
Low Leakage |
Applications |
---|
Protection Devices for Infotainment / ADAS |
End Products |
---|
ADAS |
Description | ESD7421, 10V / 16V Transient Voltage Suppressors |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Interface | USB 2.0 USB 3.0 |
Number of Lines | 1 |
Direction | Bidirectional |
C Max (pF) | 0.6 |
V(BR) Min (V) | 10.5 |
VRWM Max (V) | 10 16 |
IR Max (µA) | 0.5 |
PPK Max (W) | 0.3 |
Package Type | XDFN-2 |
Q101 Ppap Esd7421/Reel |Onsemi SZESD7421N2T5G | Newark Electronics |
ESD Suppressor TVS ±15KV 2-Pin XDFN T/R | Avnet America |
ESD Suppressor TVS �15KV 2-Pin XDFN T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a SZESD7421N2T5G?
Additional datasheets, footprints and schematics for SZESD7421N2T5G are listed on our Part Details page. You can also find images and similar parts to SZESD7421N2T5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SZESD7421N2T5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SZESD7421N2T5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SZESD7421N2T5G fall under?
The SZESD7421N2T5G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to SZESD7421N2T5G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SZESD7421N2T5G you can contact the distributor directly for product support, shipping queries etc.
Is the SZESD7421N2T5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SZESD7421N2T5G have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, element14 and EBV Elektronik have stock available or on a lead time for SZESD7421N2T5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SZESD7421N2T5G often in real-time on the comparison pages.
What if I can't find stock of SZESD7421N2T5G?
You can fill out our help required form which you can use to request a quote for SZESD7421N2T5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.