Status: | Active |
---|---|
Series: | ESD7410 |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
65,383
in stock
|
Buy Now | |
element14
from US$0.09
|
65,383
in stock
|
Buy Now | |
Farnell
from US$0.09
|
65,383
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Industry Leading Capacitance Linearity Over Voltage |
ISO 10605 (ESD) 330 pF/2 k ±30 kV Contact |
Insertion Loss: 0.1 dB at 1 GHz; 0.50 dB at 3 GHz |
Ultra−Low Capacitance: < 1.0 pF Max |
Low Leakage: < 1 µA |
IEC61000−4−2 (ESD): Level 4 ±30 kV Contact |
IEC61000−4−4 (EFT): 40 A −5/50 ns |
IEC61000−4−5 (Lightning): 1 A (8/20 s) |
SZESD7410MXWT5G Wettable Flank Package |
SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable |
These Devices are Pb−Free, Halogen Free/BFR Free and are RoHS Compliant |
Benefits |
---|
Improved Application Level IMD Performance |
Automotive System Level EMC Robustness |
Preserves Signal Integrity |
Preserves Signal Integrity |
Low System Level Standby Current |
High System Level EMC Survivability |
High System Level EMC Survivability |
High System Level EMC Survivability |
Enables optimal Automated Optical Inspection (AOI) |
Applications |
---|
RF Signal ESD Protection |
Near Field Communications |
Mobile Handsets |
End Products |
---|
Automotive Antenna ESD Protection |
Automotive Antenna Modules |
Description | ESD7410, AEC-Q101.revD Qualified |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Interface | General I/O |
Number of Lines | 1 |
Direction | Bidirectional |
C Max (pF) | 1 |
V(BR) Min (V) | 10 |
VRWM Max (V) | 8 |
IR Max (µA) | 1 |
PPK Max (W) | - |
Package Type | X2DFN-2 |
Diode, Aec-Q101, Esd Protection, X2Dfn | Newark Electronics |
DIODE, AEC-Q101, ESD PROTECTION, X2DFN | element14 |
TVS Diode 1µA 10V X2DFN-2 | RS |
10V VRWM ESD PROTECTION | Future Electronics |
ESD Suppressor TVS ±30 2-Pin X2DFN T/R | Avnet America |
ESD Suppressor TVS �30 2-Pin X2DFN T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a SZESD7410N2T5G?
Additional datasheets, footprints and schematics for SZESD7410N2T5G are listed on our Part Details page. You can also find images and similar parts to SZESD7410N2T5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SZESD7410N2T5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SZESD7410N2T5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SZESD7410N2T5G fall under?
The SZESD7410N2T5G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to SZESD7410N2T5G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SZESD7410N2T5G you can contact the distributor directly for product support, shipping queries etc.
Is the SZESD7410N2T5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SZESD7410N2T5G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for SZESD7410N2T5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SZESD7410N2T5G often in real-time on the comparison pages.
What if I can't find stock of SZESD7410N2T5G?
You can fill out our help required form which you can use to request a quote for SZESD7410N2T5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.