Status: | Active |
---|---|
Series: | ESD7205 |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
No stock
|
Buy Now | |
Avnet Asia
from US$0.28
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
6,555
in stock
|
Buy Now | |
element14
from US$0.13
|
6,555
in stock
|
Buy Now | |
Farnell
from US$0.12
|
6,555
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
2,890
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
0.40pF Typical, I/O to GND |
+/-25kV ESD Survivability |
Low ESD Clamping Voltage (12V Typical, +16A TLP, I/O to GND) |
Benefits |
---|
Supports data rates up to 6Gb/s |
Robust protection for IEC 61000-4-2 and ISO 10605 ESD |
High level of system level ESD protection |
Applications |
---|
100BASE-T1/OPEN Alliance BroadR-Reach Automotive Ethernet |
USB 2.0/3.0 |
Automotive Camera Modules |
End Products |
---|
LVDS |
10/100/1000 10/100/1000BASE-T Ethernet |
In-vehicle Radio Head Unit (USB) |
Description | ESD7205 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Interface | Ethernet (10/100, Gigabit) USB 2.0 USB 3.0 |
Number of Lines | 2 |
Direction | Unidirectional |
C Max (pF) | 0.85 |
V(BR) Min (V) | 5.2 |
VRWM Max (V) | 5 |
IR Max (µA) | 1 |
PPK Max (W) | - |
Package Type | SC-70-3 / SOT-323-3 |
ONSSZESD7205WTT1G | Avnet Asia |
Diode, Aec-Q101, Esd, 12.5V, Sot-323 | Newark Electronics |
DIODE, AEC-Q101, ESD, 12.5V, SOT-323 | element14 |
ESD Protection Diode Low Cap. SOT-323 | RS |
TVS DIODE 5V 12.5V SC70-3 | Future Electronics |
Where can I find additional details, specifications and documents for a SZESD7205WTT1G?
Additional datasheets, footprints and schematics for SZESD7205WTT1G are listed on our Part Details page. You can also find images and similar parts to SZESD7205WTT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SZESD7205WTT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SZESD7205WTT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SZESD7205WTT1G fall under?
The SZESD7205WTT1G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to SZESD7205WTT1G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SZESD7205WTT1G you can contact the distributor directly for product support, shipping queries etc.
Is the SZESD7205WTT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SZESD7205WTT1G have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for SZESD7205WTT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SZESD7205WTT1G often in real-time on the comparison pages.
What if I can't find stock of SZESD7205WTT1G?
You can fill out our help required form which you can use to request a quote for SZESD7205WTT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.