Status: | Active |
---|---|
Series: | EMI2121 |
RoHS: | Compliant |
Highly Integrated Common Mode Filter (CMF) with ESD Protection provides protection and EMI Reduction for systems using high speed Serial Data Lines with cost and space savings over Discrete Solutions |
Large Differential Mode Bandwidth with Cutoff Frequency > 2 GHz |
High Common Mode Stop Band Attenuation: >25 dB at 700 MHz, >30 dB at 800 MHz Typical |
Provides ESD Protection to IEC61000-4-2 Level 4, 12 kV Contact Discharge |
Low Channel Input Capacitance Provides Superior Impedance Matching |
Benefits |
---|
Integration of ESD and Filter function |
Rejects cellular transmit frequencies |
Rejects cellular transmit frequencies |
High level ESD protection |
Low capacitive loading |
Applications |
---|
USB2.0 and other High Speed Differential Data Lines in Mobile Phones and Digital Still Cameras |
End Products |
---|
MIPI DPHY |
Description | EMI2121 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Interface | USB 2.0 |
Number of Lines | 3 |
Filter Type | Common Mode |
R Typ (Ω) | 8 |
C Typ (pF) | 0.8 |
IR Max (µA) | 1 |
V(BR) Typ (V) | 7.25 |
VRWM Max (V) | 5 |
Package Type | WDFN-8 |
COMMON MODE FILTER, ESD PROTECTION, WDFN | element14 |
Common Mode Filter, Esd Protection, Wdfn | Newark Electronics |
SZEMI2121 Series 2 GHz 100 mA 8 Ohm Surface Mount Common Mode Filter - WDFN-8 | Future Electronics |
EMI Filter 30dB 0.1A Flat Style SMD T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a SZEMI2121MTTAG?
Additional datasheets, footprints and schematics for SZEMI2121MTTAG are listed on our Part Details page. You can also find images and similar parts to SZEMI2121MTTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SZEMI2121MTTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SZEMI2121MTTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SZEMI2121MTTAG fall under?
The SZEMI2121MTTAG is listed under Power Management > Protection > EMI Filters.
Can I view similar or alternative parts?
You can view similar parts to SZEMI2121MTTAG when available in the EMI Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SZEMI2121MTTAG you can contact the distributor directly for product support, shipping queries etc.
Is the SZEMI2121MTTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SZEMI2121MTTAG have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet Silica have stock available or on a lead time for SZEMI2121MTTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SZEMI2121MTTAG often in real-time on the comparison pages.
What if I can't find stock of SZEMI2121MTTAG?
You can fill out our help required form which you can use to request a quote for SZEMI2121MTTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.