Status: | Active |
---|---|
Series: | CM1213A-04SO |
RoHS: | Compliant |
Description | CM1213A-04SO |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Interface | DVI HDMI 2.0 USB 2.0 |
Number of Lines | 4 |
Direction | Unidirectional |
C Max (pF) | 2 |
V(BR) Min (V) | 6 |
VRWM Max (V) | 3.3 |
IR Max (µA) | 1 |
PPK Max (W) | 0.225 |
Package Type | SC-74 |
Low Capacitance Esd Protection Array/Reel |Onsemi SZCM1213A-04SO | Newark Electronics |
ESD Suppressor Diode Arrays ±8kV 6-Pin SC-74 T/R | Avnet America |
DIODE, AEC-Q101, ESD, 3.3V, SC-74 | element14 |
Where can I find additional details, specifications and documents for a SZCM1213A-04SO?
Additional datasheets, footprints and schematics for SZCM1213A-04SO are listed on our Part Details page. You can also find images and similar parts to SZCM1213A-04SO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SZCM1213A-04SO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SZCM1213A-04SO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SZCM1213A-04SO fall under?
The SZCM1213A-04SO is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to SZCM1213A-04SO when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SZCM1213A-04SO you can contact the distributor directly for product support, shipping queries etc.
Is the SZCM1213A-04SO RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SZCM1213A-04SO have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SZCM1213A-04SO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SZCM1213A-04SO often in real-time on the comparison pages.
What if I can't find stock of SZCM1213A-04SO?
You can fill out our help required form which you can use to request a quote for SZCM1213A-04SO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.